VARISTOR, 14VAC, 18VDC, 43V, 14MM DISC; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:StandarD Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA RoHS Compliant: Yes
VARISTOR 22V 1KA DISC 14MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 96K7655 | B72214S0140K101 |
| Product Name | Varistor, 14Vac, 18Vdc, 43V, 14Mm Disc; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |