Manufacturer: EPCOS (TDK)
Win Source Part Number: 912573-B72214S0131K1
Series: StandarD
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Varistor Circuit Through Hole Disc 14mm
Package: Disc 14mm
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: 495-1409-NDR, B72214S 131K101, Q8309537, 495-1409, S14K130, B72214S131K101, B72214S131K101V87
VARISTOR 205V 4.5KA DISC 14MM
VARISTOR, 34.0J, 130VAC; Voltage Rating VAC:130V; Voltage Rating V DC:170V; Product Range:B722 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 912573-B72214S0131K101 | B72214S0131K101 | 87K2274 |
| Product Name | TVS - TVS - Varistors, MOVs - B72214S0131K101 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 34.0J, 130Vac; Voltage Rating Vac Epcos |
| Tj | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |