VARISTOR 18V 1KA DISC 14MM
VARISTOR, 3.2J, 11VAC; Voltage Rating VAC:11V; Voltage Rating V DC:14V; Product Range:B722 Series; Clamping Voltage Vc Max:36V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ 8/20µs:1kA;RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72214S0110K101 | 96K7653 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 3.2J, 11Vac; Voltage Rating Vac Epcos |
| Package | Through Hole |