Win Source Part Number: 964423-B72214S0102K1
Category: Circuit Protection>TVS - Varistors, MOVs
Series: StandarD
Package: Bulk
Number of Circuits: 1
Standard Package: 200
Capacitance @ Frequency: 110 pF @ 1 kHz
Varistor Voltage (Min): 1.62 kV
Varistor Voltage (Typ): 1.8 kV
Varistor Voltage (Max): 1.98 kV
Current - Surge: 4.5 kA
Maximum AC Volts: 1.1 kV
Maximum DC Volts: 1.465 kV
Energy: 230J
Mounting Type: Through Hole
Package / Case: Disc 14mm
Temperature Range - Operating: -40°C ~ 105°C (TA)
Alternative Parts (Cross-Reference): MOV-14D182K; V1000LA80AP; ERZ-V14D182; ERZ-V10D182; ERZ-V10D182CS; ERZV14D182CS;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: EPCOS - TDK Electronics
Other Names: B72214S 102K101,495-6493,S14
VARISTOR 1.8KV 4.5KA DISC 14MM
VARISTOR, MOV, 2.97KV, DISC 14MM; Voltage Rating VAC:1.1kV; Voltage Rating V DC:1.465kV; Product Range:StandarD B722 Series; Clamping Voltage Vc Max:2.97kV; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); RoHS Compliant: Yes
VARISTOR 1.8KV 4.5KA DISC 14MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 964423-B72214S0102K101 | B72214S0102K101 | 24AC7771 | B72214S0102K101 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, 2.97Kv, Disc 14Mm; Voltage Rating Vac Epcos | Varistors, MOVs |
| Package | Disc 14mm | Through Hole |