EPCOS AG Varistor/MOV B72214S0102K101

Description
VARISTOR, MOV, 2.97KV, DISC 14MM; VOLTAGE RATING VAC:1.1KV; VOLTAGE RATING V DC:1.465KV; PRODUCT RANGE:STANDARD B722 SERIES; CLAMPING VOLTAGE VC MAX:2.97KV; VARISTOR CASE STYLE:DISC 14MM; VARISTOR TYPE:METAL OXIDE VARISTOR (MOV); ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
VARISTOR, MOV, 2.97KV, DISC 14MM; VOLTAGE RATING VAC:1.1KV; VOLTAGE RATING V DC:1.465KV; PRODUCT RANGE:STANDARD B722 SERIES; CLAMPING VOLTAGE VC MAX:2.97KV; VARISTOR CASE STYLE:DISC 14MM; VARISTOR TYPE:METAL OXIDE VARISTOR (MOV); ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Varistor/MOV - 131753179 - Radwell International
Willingboro, NJ, United States
Varistor/MOV
131753179
Varistor/MOV 131753179
VARISTOR, MOV, 2.97KV, DISC 14MM; VOLTAGE RATING VAC:1.1KV; VOLTAGE RATING V DC:1.465KV; PRODUCT RANGE:STANDARD B722 SERIES; CLAMPING VOLTAGE VC MAX:2.97KV; VARISTOR CASE STYLE:DISC 14MM; VARISTOR TYPE:METAL OXIDE VARISTOR (MOV); ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

VARISTOR, MOV, 2.97KV, DISC 14MM; VOLTAGE RATING VAC:1.1KV; VOLTAGE RATING V DC:1.465KV; PRODUCT RANGE:STANDARD B722 SERIES; CLAMPING VOLTAGE VC MAX:2.97KV; VARISTOR CASE STYLE:DISC 14MM; VARISTOR TYPE:METAL OXIDE VARISTOR (MOV); ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Metal Oxide Varistors (MOVs)
Product Number 131753179
Product Name Varistor/MOV
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 1389274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Varistor - Z130PA20A - New Jersey Semi-Conductor Products, Inc.
New Jersey Semi-Conductor Products, Inc.
View Details
 - AC Power 1 Pole - ASCO Power Technologies
ASCO Power Technologies
Specs
Configuration Single Device
Mounting / Packaging Bolt-on Chassis
Standards and Certifications RoHS; UL
View Details
TPMOV (Thermally Protected MOV) - 550TPMOVSL - Mersen
Specs
Standards and Certifications RoHS; UL
Supply Voltage (VS) 550 volts
Tj -40 to 85 C (-40 to 185 F)
View Details