VARISTOR, METAL OXIDE, 650V, DISC 16.5MM; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:B722 EnergetiQ Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 16.5mm; Varistor Type:Metal Oxide Varistor RoHS Compliant: Yes
VARISTOR 390V 8KA RADIAL
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 80Y4589 | B72214Q0251K101 |
| Product Name | Varistor, Metal Oxide, 650V, Disc 16.5Mm; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |