VARISTOR 360V 8KA RADIAL
VARISTOR, METAL OXIDE, 595V, DISC 16.5MM; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:B722 EnergetiQ Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 16.5mm; Varistor Type:Metal Oxide Varistor RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72214Q0231K101 | 80Y4588 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Metal Oxide, 595V, Disc 16.5Mm; Voltage Rating Vac Epcos |
| Package | Through Hole |