VARISTOR 1.1KV 6KA DISC 17MM
VARISTOR, MOV, 1.815KV, DISC 17MM; Voltage Rating VAC:680V; Voltage Rating V DC:895V; Product Range:B722 AdvanceD-MP S14 Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 17mm; Varistor Type:Metal Oxide Varistor RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72214P2681K101 | 78Y9821 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, 1.815Kv, Disc 17Mm; Voltage Rating Vac Epcos |
| Package | Through Hole |