EPCOS AG Varistor/MOV B72214P2511K101

Description
VARISTOR, MOV, 1.355KV, DISC 17MM, VOLTAGE RATING VAC:510V, VOLTAGE RATING V DC:670V, PRODUCT RANGE:B722 ADVANCED-MP S14 SERIES, CLAMPING VOLTAGE VC MAX:1.355KV, VARISTOR CASE STYLE:DISC 17MM, VARISTOR TYPE:METAL OXIDE VARISTOR ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
VARISTOR, MOV, 1.355KV, DISC 17MM, VOLTAGE RATING VAC:510V, VOLTAGE RATING V DC:670V, PRODUCT RANGE:B722 ADVANCED-MP S14 SERIES, CLAMPING VOLTAGE VC MAX:1.355KV, VARISTOR CASE STYLE:DISC 17MM, VARISTOR TYPE:METAL OXIDE VARISTOR ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Varistor/MOV - 49252851 - Radwell International
Willingboro, NJ, United States
Varistor/MOV
49252851
Varistor/MOV 49252851
VARISTOR, MOV, 1.355KV, DISC 17MM, VOLTAGE RATING VAC:510V, VOLTAGE RATING V DC:670V, PRODUCT RANGE:B722 ADVANCED-MP S14 SERIES, CLAMPING VOLTAGE VC MAX:1.355KV, VARISTOR CASE STYLE:DISC 17MM, VARISTOR TYPE:METAL OXIDE VARISTOR ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

VARISTOR, MOV, 1.355KV, DISC 17MM, VOLTAGE RATING VAC:510V, VOLTAGE RATING V DC:670V, PRODUCT RANGE:B722 ADVANCED-MP S14 SERIES, CLAMPING VOLTAGE VC MAX:1.355KV, VARISTOR CASE STYLE:DISC 17MM, VARISTOR TYPE:METAL OXIDE VARISTOR ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Metal Oxide Varistors (MOVs)
Product Number 49252851
Product Name Varistor/MOV
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2041918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Varistors - 2365167 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 230 volts
View Details
 - TE/C Series - ASCO Power Technologies
ASCO Power Technologies
Specs
Configuration Single Device
Mounting / Packaging Bolt-on Chassis
Standards and Certifications RoHS; UL
View Details
 - VMO14 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Single Device
Mounting / Packaging Through-Hole
Supply Voltage (VS) 18 to 1800 volts
View Details