VARISTOR, 14MM, 460V; Voltage Rating VAC:460V; Voltage Rating V DC:615V; Product Range:AdvanceD-MP Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
VARISTOR 750V 6KA DISC 14MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 63R8505 | B72214P2461K101 |
| Product Name | Varistor, 14Mm, 460V; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |