Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150828-B72214P2421K
Manufacturer Homepage: www.epcos.com
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
VARISTOR 680V 6KA DISC 14MM
VARISTOR 680V 6KA DISC 14MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1150828-B72214P2421K101 | B72214P2421K101 | B72214P2421K101 |
| Product Name | TVS - TVS - Varistors, MOVs - B72214P2421K101 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Package | Through Hole |