VARISTOR, METAL OXIDE, 910V, DISC 16.5MM; Voltage Rating VAC:350V; Voltage Rating V DC:460V; Product Range:B722 AdvanceD-MP S14 Series; Clamping Voltage Vc Max:910V; Varistor Case Style:Disc 16.5mm; Varistor Type:Metal Oxide VaristorRoHS Compliant: Yes
VARISTOR 560V 6KA DISC 16.5MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 80Y4584 | B72214P2351K101 |
| Product Name | Varistor, Metal Oxide, 910V, Disc 16.5Mm; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Through Hole |