VARISTOR, 840V, 14mm DISC; Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:AdvanceD-MP Series; Clamping Voltage Vc Max:840V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):150JRoHS
VARISTOR 510V 6KA DISC 14MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 34R3246 | B72214P2321K101 |
| Product Name | Varistor, 840V, 14Mm Disc; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Through Hole |