Win Source Part Number: 1337910-B72214P2251K
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Series: AdvanceD MP
Package: Bulk
Number of Circuits: 1
Standard Package: 500
Varistor Voltage (Min): 351 V
Varistor Voltage (Typ): 390 V
Varistor Voltage (Max): 429 V
Current - Surge: 6 kA
Maximum AC Volts: 250 V
Maximum DC Volts: 270 V
Energy: 115J
Mounting Type: Through Hole
Package / Case: Disc 14mm
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: EPCOS - TDK Electronics
Base Product Number: B72214P
VARISTOR 390V 6KA DISC 14MM
VARISTOR 390V 6KA DISC 14MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1337910-B72214P2251K101 | B72214P2251K101 | B72214P2251K101 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Package | Disc 14mm | Through Hole |