Win Source Part Number: 1355567-B72214P2171K
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: AdvanceD MP
Package: Bulk
Product Status: Active
Package / Case: Disc 14mm
Base Product Number: B72214P
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 800 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 175 V
Maximum DC Volts: 225 V
Varistor Voltage (Min): 243 V
Varistor Voltage (Typ): 270 V
Varistor Voltage (Max): 297 V
Current - Surge: 6 kA
Energy: 80J
VARISTOR, METAL OXIDE, 455V, DISC 16MM; Voltage Rating VAC:175V; Voltage Rating V DC:225V; Product Range:B722 AdvanceD-MP S14 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 16mm; Varistor Type:Metal Oxide Varistor RoHS Compliant: Yes
VARISTOR 270V 6KA DISC 14MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1355567-B72214P2171K101 | 80Y4583 | B72214P2171K101 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Metal Oxide, 455V, Disc 16Mm; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 14mm | Through Hole |