VARISTOR 220V 6KA DISC 14MM
VARISTOR, MOV, 360V, DISC 14MM; Voltage Rating VAC:140V; Voltage Rating V DC:180V; Product Range:B722 AdvanceD-MP S14 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); PeakRoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72214P2141K101 | 25AH7841 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, 360V, Disc 14Mm; Voltage Rating Vac Epcos |
| Package | Through Hole |