Win Source Part Number: 1361104-B72210U2381K
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 35 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: SNF AdvanceD-MP
Package: Bulk
Product Status: Active
Package / Case: Disc 10mm
Base Product Number: B72210U
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 230 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 385 V
Maximum DC Volts: 505 V
Varistor Voltage (Min): 558 V
Varistor Voltage (Typ): 620 V
Varistor Voltage (Max): 682 V
Current - Surge: 2 kA
Energy: 82J
10MM, 385VAC, 10% ADVANCED, 125D
10MM, 385VAC, 10% ADVANCED, 125D
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1361104-B72210U2381K502 | B72210U2381K502 | B72210U2381K502 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Package | Disc 10mm | Through Hole |