EPCOS AG TVS - TVS - Varistors, MOVs - B72210S350K101 B72210S350K101

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047869-B72210S350K1 01 Packaging: Bulk Voltage Rating: 45 V Mounting: SMD (SMT) Capacitance: 2.4 nF Clamping Voltage: 110 V Material: Metal Voltage Tolerance: 10 % Power Rating: 50 mW Energy: 5.4 J Clamping Current: 5 A Varistor Voltage: 56 V Categories: TVS - Varistors,MOVs Case / Package: Metal Insulation Resistance: 10 MΩ Alternative Parts (Cross-Reference): B72210S0350K101; ERZ-VA7V680; ERZVA7D680; ERZ-V07V680CS; V05E40P; B72210S300K101B72210 -S 350-K101; B72210-S-350-K101; B72210-S350-K101; B72210S 350K101; B72210S-350K101; B72210S350K101.; S10K35; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 4.4 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 35 V Max Voltage Rating (AC): 35 V Max Voltage Rating (DC): 45 V Voltage Rating (DC): 45 V REACH SVHC: Unknown Lead Pitch: 7.5 mm Flammability Rating: UL94 V-0 Max Surge Current: 500 A Max Supply Voltage: 35 V Lead/Base Style: Radial
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047869-B72210S350K1 01 Packaging: Bulk Voltage Rating: 45 V Mounting: SMD (SMT) Capacitance: 2.4 nF Clamping Voltage: 110 V Material: Metal Voltage Tolerance: 10 % Power Rating: 50 mW Energy: 5.4 J Clamping Current: 5 A Varistor Voltage: 56 V Categories: TVS - Varistors,MOVs Case / Package: Metal Insulation Resistance: 10 MΩ Alternative Parts (Cross-Reference): B72210S0350K101; ERZ-VA7V680; ERZVA7D680; ERZ-V07V680CS; V05E40P; B72210S300K101B72210 -S 350-K101; B72210-S-350-K101; B72210-S350-K101; B72210S 350K101; B72210S-350K101; B72210S350K101.; S10K35; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 4.4 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 35 V Max Voltage Rating (AC): 35 V Max Voltage Rating (DC): 45 V Voltage Rating (DC): 45 V REACH SVHC: Unknown Lead Pitch: 7.5 mm Flammability Rating: UL94 V-0 Max Surge Current: 500 A Max Supply Voltage: 35 V Lead/Base Style: Radial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - B72210S350K101 - 1047869-B72210S350K101 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - B72210S350K101
1047869-B72210S350K101
TVS - TVS - Varistors, MOVs - B72210S350K101 1047869-B72210S350K101
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047869-B72210S350K1 01 Packaging: Bulk Voltage Rating: 45 V Mounting: SMD (SMT) Capacitance: 2.4 nF Clamping Voltage: 110 V Material: Metal Voltage Tolerance: 10 % Power Rating: 50 mW Energy: 5.4 J Clamping Current: 5 A Varistor Voltage: 56 V Categories: TVS - Varistors,MOVs Case / Package: Metal Insulation Resistance: 10 MΩ Alternative Parts (Cross-Reference): B72210S0350K101; ERZ-VA7V680; ERZVA7D680; ERZ-V07V680CS; V05E40P; B72210S300K101B72210 -S 350-K101; B72210-S-350-K101; B72210-S350-K101; B72210S 350K101; B72210S-350K101; B72210S350K101.; S10K35; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 4.4 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 35 V Max Voltage Rating (AC): 35 V Max Voltage Rating (DC): 45 V Voltage Rating (DC): 45 V REACH SVHC: Unknown Lead Pitch: 7.5 mm Flammability Rating: UL94 V-0 Max Surge Current: 500 A Max Supply Voltage: 35 V Lead/Base Style: Radial

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047869-B72210S350K101
Packaging: Bulk
Voltage Rating: 45 V
Mounting: SMD (SMT)
Capacitance: 2.4 nF
Clamping Voltage: 110 V
Material: Metal
Voltage Tolerance: 10 %
Power Rating: 50 mW
Energy: 5.4 J
Clamping Current: 5 A
Varistor Voltage: 56 V
Categories: TVS - Varistors,MOVs
Case / Package: Metal
Insulation Resistance: 10 MΩ
Alternative Parts (Cross-Reference): B72210S0350K101; ERZ-VA7V680; ERZVA7D680; ERZ-V07V680CS; V05E40P; B72210S300K101B72210-S 350-K101; B72210-S-350-K101; B72210-S350-K101; B72210S 350K101; B72210S-350K101; B72210S350K101.; S10K35;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 4.4 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 35 V
Max Voltage Rating (AC): 35 V
Max Voltage Rating (DC): 45 V
Voltage Rating (DC): 45 V
REACH SVHC: Unknown
Lead Pitch: 7.5 mm
Flammability Rating: UL94 V-0
Max Surge Current: 500 A
Max Supply Voltage: 35 V
Lead/Base Style: Radial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 1047869-B72210S350K101
Product Name TVS - TVS - Varistors, MOVs - B72210S350K101
RoHS Compliant RoHS
Package Metal
VC 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

400 W Transient Voltage Suppressor - P4SMA150AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details
Power TVS Modules - 704-15K36H1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
TVS Diodes - 2548548P - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Bidirectional
RoHS Compliant RoHS
Package X2-DFN1006-2
View Details