VARISTOR, METAL OXIDE, 1.65KV, DISC 12MM; Voltage Rating VAC:625V; Voltage Rating V DC:825V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 12mm; Varistor Type:Metal Oxide Varistor (MOV);RoHS Compliant: Yes
VARISTOR 1KV 3.5KA DISC 10MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 80Y4580 | B72210S2621K101 |
| Product Name | Varistor, Metal Oxide, 1.65Kv, Disc 12Mm; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |