Manufacturer: EPCOS (TDK)
Win Source Part Number: 761957-B72210S2511K1
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Disc 10mm
Number of Circuits: 1
Capacitance @ Frequency: 140pF @ 1kHz
Family Name: S10E2
Varistor Voltage (Typ): 820V
Current - Surge: 3.5kA
Maximum AC Volts: 510VAC
Maximum DC Volts: 670VDC
Energy: 80J
Categories: Circuit Protection
Varistor Voltage (Minimum): 738V
Varistor Voltage (Maximum): 902V
Alternative Parts (Cross-Reference): CV510K10T; ERZVGAD821; ERZV10D821; ;
Introduction Date: June 17, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
VARISTOR 820V 3.5KA DISC 10MM
VARISTOR 820V 3.5KA DISC 10MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 761957-B72210S2511K101 | B72210S2511K101 | B72210S2511K101 |
| Product Name | TVS - TVS - Varistors, MOVs - B72210S2511K101 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| IFSM | 3500 amps |