EPCOS AG Varistor, 1.12Kv, 10Mm Disc; Voltage Rating Vac Epcos B72210S2421K101.

Description
VARISTOR, 1.12kV, 10mm DISC; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Description
VARISTOR, 1.12kV, 10mm DISC; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, 1.12Kv, 10Mm Disc; Voltage Rating Vac Epcos - 29AC2978 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 1.12Kv, 10Mm Disc; Voltage Rating Vac Epcos
29AC2978
Varistor, 1.12Kv, 10Mm Disc; Voltage Rating Vac Epcos 29AC2978
VARISTOR, 1.12kV, 10mm DISC; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

VARISTOR, 1.12kV, 10mm DISC; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 29AC2978
Product Name Varistor, 1.12Kv, 10Mm Disc; Voltage Rating Vac Epcos
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Diode Applications Rectifier
VF 1.4 volts
VR 400 volts
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
PIN Diode Switches - NPS2-14-1000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details