Manufacturer: EPCOS (TDK)
Win Source Part Number: 863145-B72210S2301K1
Series: AdvanceD
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Varistor Circuit Through Hole Disc 10mm
Package: Disc 10mm
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: S10K300E2, 495-1434, 495-1434-NDR
VARISTOR, MOV, 775V, DISC 10MM; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:AdvanceD B722 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
VARISTOR 470V 3.5KA DISC 10MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 863145-B72210S2301K101 | 24AC7768 | B72210S2301K101 |
| Product Name | TVS - TVS - Varistors, MOVs - B72210S2301K101 | Varistor, Mov, 775V, Disc 10Mm; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |