VARISTOR, MOV, 710V, DISC 10MM; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:AdvanceD B722 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
VARISTOR 430V 3.5KA DISC 10MM
VARISTOR 430V 3.5KA DISC 10MM
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 24AC7767 | B72210S2271K101 | B72210S2271K101 |
| Product Name | Varistor, Mov, 710V, Disc 10Mm; Voltage Rating Vac Epcos | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |