EPCOS AG Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72210S2251K101

Description
VARISTOR 390V 3.5KA DISC 10MM
Datasheet
Description
VARISTOR 390V 3.5KA DISC 10MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72210S2251K101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72210S2251K101
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72210S2251K101
VARISTOR 390V 3.5KA DISC 10MM

VARISTOR 390V 3.5KA DISC 10MM

Supplier's Site
Varistor, Mov, 650V, Disc 10Mm; Voltage Rating Vac Epcos - 25AH7839 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 650V, Disc 10Mm; Voltage Rating Vac Epcos
25AH7839
Varistor, Mov, 650V, Disc 10Mm; Voltage Rating Vac Epcos 25AH7839
VARISTOR, MOV, 650V, DISC 10MM; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes

VARISTOR, MOV, 650V, DISC 10MM; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number B72210S2251K101 25AH7839
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, Mov, 650V, Disc 10Mm; Voltage Rating Vac Epcos
Package Through Hole
Unlock Full Specs
to access all available technical data