VARISTOR, 455V, 10mm DISC; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
VARISTOR, METAL OXIDE, 455V, DISC 12MM; Voltage Rating VAC:175V; Voltage Rating V DC:225V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 12mm; Varistor Type:Metal Oxide Varistor (MOV); RoHS Compliant: Yes
VARISTOR 270V 3.5KA DISC 10MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 05J9416 | B72210S2171K101 |
| Product Name | Varistor, 455V, 10Mm Disc; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |