EPCOS AG Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72210S2151K101

Description
VARISTOR 240V 3.5KA DISC 10MM
Datasheet
Description
VARISTOR 240V 3.5KA DISC 10MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72210S2151K101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72210S2151K101
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72210S2151K101
VARISTOR 240V 3.5KA DISC 10MM

VARISTOR 240V 3.5KA DISC 10MM

Supplier's Site
Suppressor; Voltage Rating Vac Epcos - 05J9415 - Newark, An Avnet Company
Chicago, IL, United States
Suppressor; Voltage Rating Vac Epcos
05J9415
Suppressor; Voltage Rating Vac Epcos 05J9415
SUPPRESSOR; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:AdvanceD Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:3.5kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

SUPPRESSOR; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:AdvanceD Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:3.5kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number B72210S2151K101 05J9415
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Suppressor; Voltage Rating Vac Epcos
Package Through Hole
Unlock Full Specs
to access all available technical data