VARISTOR, MOV, 340V, DISC 10MM; Voltage Rating VAC:130V; Voltage Rating V DC:170V; Product Range:AdvanceD B722 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
VARISTOR 205V 3.5KA DISC 10MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 24AC7765 | B72210S2131K101 |
| Product Name | Varistor, Mov, 340V, Disc 10Mm; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |