Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089547-B72210S151K1
Voltage Rating: 200 V
Contact Plating: Tin
Capacitance: 350 pF
Clamping Voltage: 395 V
Voltage Tolerance: 10 %
Power Rating: 400 mW
Energy: 24 J
Clamping Current: 25 A
Varistor Voltage: 240 V
Categories: TVS - Varistors,MOVs
Alternative Parts (Cross-Reference): B72210S0151K101; V175LA5P; V175LT5P; B72210S0171K101; V150LA5P; ERZV07D271B72210-S15
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 4.4 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 150 V
Max Voltage Rating (AC): 150 V
Max Voltage Rating (DC): 200 V
Voltage Rating (DC): 200 V
REACH SVHC: No SVHC
Lead Pitch: 7.5 mm
Lead Length: 30 mm
Max Surge Current: 2.5 kA
Max Supply Voltage: 150 V
Lead/Base Style: Radial
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1089547-B72210S151K101 |
| Product Name | TVS - TVS - Varistors, MOVs - B72210S151K101 |
| RoHS Compliant | RoHS |