Alternative Parts (Cross-Reference): Cross
Manufacturer: EPCOS - TDK Electronics
Category: Circuit Protection Transient Voltage Suppressors (TVS) Varistors, MOVs
Series: StandarD
Package: Bulk
Product Status: Active
Maximum AC Volts: 11 V
Maximum DC Volts: 14 V
Varistor Voltage (Min): 16.2 V
Varistor Voltage (Typ): 18 V
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Name | Circuit Protection Transient Voltage Suppressors (TVS) Varistors, MOVs |