Win Source Part Number: 1381539-B72210S0750K
Category: Circuit Protection>Transient
Series: StandarD
Package: Bulk
Number of Circuits: 1
Standard Package: 500 pcs
Capacitance @ Frequency: 720 pF @ 1 kHz
Varistor Voltage (Min): 108 V
Varistor Voltage (Typ): 120 V
Varistor Voltage (Max): 132 V
Current - Surge: 2.5 kA
Maximum AC Volts: 75 V
Maximum DC Volts: 100 V
Energy: 12J
Mounting Type: Through Hole
Package / Case: Disc 10mm
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: EPCOS (TDK)
Base Product Number: B72210S
Moisture Sensitivity Level (MSL): Not Applicable
VARISTOR 120V 2.5KA DISC 10MM
VARISTOR, 12.0J, 75VAC; Voltage Rating VAC:75V; Voltage Rating V DC:100V; Product Range:B722 Series; Clamping Voltage Vc Max:200V; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1381539-B72210S0750K101 | B72210S0750K101 | 96K7649 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 12.0J, 75Vac; Voltage Rating Vac Epcos |
| Package | Disc 10mm | Through Hole |