Win Source Part Number: 1361164-B72210S0681K
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 39 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: Standard
Package: Bulk
Product Status: Active
Package / Case: Disc 10mm
Base Product Number: B72210S
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 100 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 680 V
Maximum DC Volts: 895 V
Varistor Voltage (Min): 990 V
Varistor Voltage (Typ): 1.1 kV
Varistor Voltage (Max): 1.21 kV
Current - Surge: 2.5 kA
Energy: 72J
VARISTOR, MOV, 1.815KV, DISC 10MM; Voltage Rating VAC:680V; Voltage Rating V DC:895V; Product Range:StandarD B722 Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes
VARISTOR, 1.815kV, 10mm DISC; Voltage Rating VAC:680V; Voltage Rating VDC:895V; Product Range:StandarD Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
VARISTOR 1.1KV 2.5KA DISC 10MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361164-B72210S0681K101 | 24AC7764 | B72210S0681K101 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, 1.815Kv, Disc 10Mm; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 10mm | Through Hole |