VARISTOR 100V 2.5KA DISC 10MM
VARISTOR, 10.0J 60VAC, FULL REEL; Voltage Rating VAC:60V; Voltage Rating V DC:85V; Product Range:StandarD Series; Clamping Voltage Vc Max:165V; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72210S0600K151 | 94W7660 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 10.0J 60Vac, Full Reel; Voltage Rating Vac Epcos |
| Package | Through Hole |