VARISTOR, METAL OXIDE, 165V, DISC 12MM; Voltage Rating VAC:60V; Voltage Rating V DC:85V; Product Range:B722 StandarD Series; Clamping Voltage Vc Max:165V; Varistor Case Style:Disc 12mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes
VARISTOR 100V 2.5KA DISC 10MM
VARISTOR 100V 2.5KA DISC 10MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 80Y4569 | B72210S0600K101 | B72210S0600K101 |
| Product Name | Varistor, Metal Oxide, 165V, Disc 12Mm; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| RoHS Compliant | RoHS |