Win Source Part Number: 1361069-B72210S0551K
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: Standard
Package: Bulk
Product Status: Active
Package / Case: Disc 10mm
Base Product Number: B72210S
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 120 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 550 V
Maximum DC Volts: 745 V
Varistor Voltage (Min): 819 V
Varistor Voltage (Typ): 910 V
Varistor Voltage (Max): 1.001 kV
Current - Surge: 2.5 kA
Energy: 60J
VARISTOR, METAL OXIDE, 1.5KV, DISC 12MM; Voltage Rating VAC:550V; Voltage Rating V DC:745V; Product Range:B722 StandarD Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 12mm; Varistor Type:Metal Oxide Varistor (MOV); RoHS Compliant: Yes
VARISTOR 910V 2.5KA DISC 10MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361069-B72210S0551K101 | 80Y4568 | B72210S0551K101 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Metal Oxide, 1.5Kv, Disc 12Mm; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 10mm | Through Hole |