VARISTOR 820V 2.5KA DISC 10MM
VARISTOR, MOV, 1.355KV, DISC 12MM; Voltage Rating VAC:510V; Voltage Rating V DC:670V; Product Range:B722 StandarD Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 12mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes
VARISTOR 820V 2.5KA DISC 10MM
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | B72210S0511K101 | 79Y4026 | B72210S0511K101 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, 1.355Kv, Disc 12Mm; Voltage Rating Vac Epcos | Varistors, MOVs |
| Package | Through Hole |