Win Source Part Number: 1361144-B72210S0500K
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 30 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: Standard
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Disc 10mm
Base Product Number: B72210S
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 950 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 50 V
Maximum DC Volts: 65 V
Varistor Voltage (Min): 73.8 V
Varistor Voltage (Typ): 82 V
Varistor Voltage (Max): 90.2 V
Current - Surge: 2.5 kA
Energy: 8.4J
VARISTOR 82V 2.5KA DISC 10MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361144-B72210S0500K151 | B72210S0500K151 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 10mm | Through Hole |