VARISTOR, 8.4J, 65VDC, 50VAC, RADIAL LEADED; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:StandarD Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
VARISTOR 82V 2.5KA DISC 10MM
VARISTOR 82V 2.5KA DISC 10MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 96K7648 | B72210S0500K101 | B72210S0500K101 |
| Product Name | Varistor, 8.4J, 65Vdc, 50Vac, Radial Leaded; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| RoHS Compliant | RoHS |