Win Source Part Number: 1381540-B72210S0461K
Category: Circuit Protection>Transient
Series: StandarD
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 500 pcs
Capacitance @ Frequency: 150 pF @ 1 kHz
Varistor Voltage (Min): 675 V
Varistor Voltage (Typ): 750 V
Varistor Voltage (Max): 825 V
Current - Surge: 2.5 kA
Maximum AC Volts: 460 V
Maximum DC Volts: 615 V
Energy: 50J
Mounting Type: Through Hole
Package / Case: Disc 10mm
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: EPCOS (TDK)
Base Product Number: B72210S
Moisture Sensitivity Level (MSL): Not Applicable
VARISTOR 750V 2.5KA DISC 10MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1381540-B72210S0461K331 | B72210S0461K331 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 10mm | Through Hole |