VARISTOR 750V 2.5KA DISC 10MM
VARISTOR, 460VAC, 615VDC, 1.24V, 10MM DISC; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:StandarD Series; Clamping Voltage Vc Max:1.24V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
VARISTOR 750V 2.5KA DISC 10MM
| ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | B72210S0461K101 | 96K7647 | B72210S0461K101 |
| Product Name | Varistors, MOVs | Varistor, 460Vac, 615Vdc, 1.24V, 10Mm Disc; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |