Win Source Part Number: 1361176-B72210S0400K
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: Standard
Package: Bulk
Product Status: Active
Package / Case: Disc 10mm
Base Product Number: B72210S
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 2100 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 40 V
Maximum DC Volts: 56 V
Varistor Voltage (Min): 61.2 V
Varistor Voltage (Typ): 68 V
Varistor Voltage (Max): 74.8 V
Current - Surge: 500 A
Energy: 6.4J
VARISTOR 68V 500A DISC 10MM
VARISTOR, 40VAC, 56VDC, 135V, 10MM DISC; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:StandarD Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:500A RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1361176-B72210S0400K101 | B72210S0400K101 | 96K7645 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 40Vac, 56Vdc, 135V, 10Mm Disc; Voltage Rating Vac Epcos |
| Package | Disc 10mm | Through Hole |