Manufacturer: EPCOS (TDK)
Win Source Part Number: 843167-B72210S0351K1
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
VARISTOR, MOV, 910V, DISC 10MM; Voltage Rating VAC:350V; Voltage Rating V DC:460V; Product Range:B722 StandarD Series; Clamping Voltage Vc Max:910V; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
VARISTOR DISC 10MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 843167-B72210S0351K101 | 25AH7837 | B72210S0351K101 | B72210S0351K101 |
| Product Name | TVS - TVS - Varistors, MOVs - B72210S0351K101 | Varistor, Mov, 910V, Disc 10Mm; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| RoHS Compliant | RoHS |