Manufacturer: EPCOS (TDK)
Win Source Part Number: 852263-B72210S0321K1
Series: StandarD
Features: 510 V 2.5 kA Varistor 1 Circuit
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: S10K320, 495-5939, B72210S321K101-ND, B72210S321K101, S10K320-ND, S10K320-NDR, B72210S 321K101
VARISTOR 510V 2.5KA DISC 10MM
VARISTOR 510V 2.5KA DISC 10MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 852263-B72210S0321K101 | B72210S0321K101 | B72210S0321K101 |
| Product Name | TVS - TVS - Varistors, MOVs - B72210S0321K101 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Package | Through Hole |