VARISTOR 470V 2.5KA DISC 10MM
VARISTOR 470V 2.5KA DISC 10MM
VARISTOR, 300VAC, 385VDC, 775V, 10MM DISC; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:StandarD Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | B72210S0301K101 | B72210S0301K101 | 96K7641 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Varistor, 300Vac, 385Vdc, 775V, 10Mm Disc; Voltage Rating Vac Epcos |
| Package | Through Hole |