EPCOS AG Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72210S0271K101

Description
VARISTOR 430V 2.5KA DISC 10MM
Datasheet
Description
VARISTOR 430V 2.5KA DISC 10MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72210S0271K101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72210S0271K101
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72210S0271K101
VARISTOR 430V 2.5KA DISC 10MM

VARISTOR 430V 2.5KA DISC 10MM

Supplier's Site
Varistor, 43.0J, 275Vac; Voltage Rating Vac Epcos - 83AH7840 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 43.0J, 275Vac; Voltage Rating Vac Epcos
83AH7840
Varistor, 43.0J, 275Vac; Voltage Rating Vac Epcos 83AH7840
VARISTOR, 43.0J, 275VAC; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:B722 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Radial Leaded; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes

VARISTOR, 43.0J, 275VAC; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:B722 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Radial Leaded; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes

Supplier's Site Datasheet
Varistors, MOVs - B72210S0271K101 - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
B72210S0271K101
Varistors, MOVs B72210S0271K101
VARISTOR 430V 2.5KA DISC 10MM

VARISTOR 430V 2.5KA DISC 10MM

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number B72210S0271K101 83AH7840 B72210S0271K101
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, 43.0J, 275Vac; Voltage Rating Vac Epcos Varistors, MOVs
Package Through Hole
Unlock Full Specs
to access all available technical data