Manufacturer: EPCOS (TDK)
Win Source Part Number: 844746-B72210S0251K1
Series: StandarD
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Varistor Circuit Through Hole Disc 10mm
Package: Disc 10mm
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: B72210S251K101, B72210S 251K101, 495-4381, S10K250-ND, S10K250-NDR, S10K250
VARISTOR, 250VAC, 320VDC, 650V, 10MM DISC; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:StandarD Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
VARISTOR 390V 2.5KA DISC 10MM
VARISTOR 390V 2.5KA DISC 10MM
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 844746-B72210S0251K101 | 96K7639 | B72210S0251K101 | B72210S0251K101 |
| Product Name | TVS - TVS - Varistors, MOVs - B72210S0251K101 | Varistor, 250Vac, 320Vdc, 650V, 10Mm Disc; Voltage Rating Vac Epcos | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |