VARISTOR, 3.7J, 25VAC, FULL REEL; Voltage Rating VAC:25V; Voltage Rating V DC:31V; Product Range:StandarD Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
VARISTOR 39V 500A DISC 10MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 94W7648 | B72210S0250K151 |
| Product Name | Varistor, 3.7J, 25Vac, Full Reel; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |