VARISTOR 360V 2.5KA DISC 10MM
VARISTOR, 36.0J, 230VAC; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:B722 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72210S0231K101 | 96K7637 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 36.0J, 230Vac; Voltage Rating Vac Epcos |
| Package | Through Hole |