Manufacturer: EPCOS (TDK)
Win Source Part Number: 912572-B72210S0200K1
Series: StandarD
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Varistor Circuit Through Hole Disc 10mm
Package: Disc 10mm
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: B72210S 200K101, B72210S200K101, B72210S200K101V57, S10K20-NDR, S10K20-ND, S10K20, 495-4641
VARISTOR 33V 500A DISC 10MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 912572-B72210S0200K101 | B72210S0200K101 |
| Product Name | TVS - TVS - Varistors, MOVs - B72210S0200K101 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |