EPCOS AG Varistor, 28.0J, 175Vac; Voltage Rating Vac Epcos B72210S0171K101

Description
VARISTOR, 28.0J, 175VAC; Voltage Rating VAC:175V; Voltage Rating V DC:225V; Product Range:B722 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 28.0J, 175VAC; Voltage Rating VAC:175V; Voltage Rating V DC:225V; Product Range:B722 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 28.0J, 175Vac; Voltage Rating Vac Epcos - 96K7635 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 28.0J, 175Vac; Voltage Rating Vac Epcos
96K7635
Varistor, 28.0J, 175Vac; Voltage Rating Vac Epcos 96K7635
VARISTOR, 28.0J, 175VAC; Voltage Rating VAC:175V; Voltage Rating V DC:225V; Product Range:B722 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes

VARISTOR, 28.0J, 175VAC; Voltage Rating VAC:175V; Voltage Rating V DC:225V; Product Range:B722 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes

Supplier's Site Datasheet
Varistors, MOVs - B72210S0171K101 - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
B72210S0171K101
Varistors, MOVs B72210S0171K101
VARISTOR 270V 2.5KA DISC 10MM

VARISTOR 270V 2.5KA DISC 10MM

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72210S0171K101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72210S0171K101
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72210S0171K101
VARISTOR 270V 2.5KA DISC 10MM

VARISTOR 270V 2.5KA DISC 10MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 96K7635 B72210S0171K101 B72210S0171K101
Product Name Varistor, 28.0J, 175Vac; Voltage Rating Vac Epcos Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data