VARISTOR, 2.5J, 17VAC; Voltage Rating VAC:17V; Voltage Rating V DC:22V; Product Range:B722 Series; Clamping Voltage Vc Max:53V; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
VARISTOR 27V 500A DISC 10MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 96K7634 | B72210S0170K101 |
| Product Name | Varistor, 2.5J, 17Vac; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |